multicomp PRO Power Cord, Nema5-15P, 15Ft, 13A, Black; Connector Type A Multicomp SPC13249

Description
POWER CORD, NEMA5-15P, 15FT, 13A, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:4.6m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:15ftRoHS Compliant: Yes
Datasheet
Description
POWER CORD, NEMA5-15P, 15FT, 13A, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:4.6m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:15ftRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Nema5-15P, 15Ft, 13A, Black; Connector Type A Multicomp - 11J3529 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema5-15P, 15Ft, 13A, Black; Connector Type A Multicomp
11J3529
Power Cord, Nema5-15P, 15Ft, 13A, Black; Connector Type A Multicomp 11J3529
POWER CORD, NEMA5-15P, 15FT, 13A, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:4.6m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:15ftRoHS Compliant: Yes

POWER CORD, NEMA5-15P, 15FT, 13A, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:4.6m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:15ftRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 11J3529
Product Name Power Cord, Nema5-15P, 15Ft, 13A, Black; Connector Type A Multicomp
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112632-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details