multicomp PRO Power Cord, Nema5-15P, 12Ft, 15A, Black; Connector Type A Multicomp SPC13248

Description
POWER CORD, NEMA5-15P, 12FT, 15A, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:3.7m; Current Rating:15A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:12ftRoHS Compliant: Yes
Description
POWER CORD, NEMA5-15P, 12FT, 15A, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:3.7m; Current Rating:15A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:12ftRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Nema5-15P, 12Ft, 15A, Black; Connector Type A Multicomp - 11J3528 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema5-15P, 12Ft, 15A, Black; Connector Type A Multicomp
11J3528
Power Cord, Nema5-15P, 12Ft, 15A, Black; Connector Type A Multicomp 11J3528
POWER CORD, NEMA5-15P, 12FT, 15A, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:3.7m; Current Rating:15A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:12ftRoHS Compliant: Yes

POWER CORD, NEMA5-15P, 12FT, 15A, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:3.7m; Current Rating:15A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:12ftRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 11J3528
Product Name Power Cord, Nema5-15P, 12Ft, 15A, Black; Connector Type A Multicomp
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
SFP - 10110818-2040HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details