RF COAX ADAPTOR, TNC PLUG-TNC JACK; Convert From Coax Type:TNC; Convert From Gender:Plug; Convert To Coax Type:TNC; Convert To Gender:Jack; Adapter Body Style:Right Angle Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | 94B6534 |
| Product Name | Rf Coax Adaptor, Tnc Plug-Tnc Jack; Convert From Coax Type Multicomp Pro |
| Connector Type | TNC |