multicomp PRO Switch, Slide Dpdt 6A, 20V, Through Hole; Contact Configuration Multicomp Pro SPC12420

Description
SWITCH, SLIDE DPDT 6A, 20V, THROUGH HOLE; Contact Configuration:DPDT; Switch Operation:On-None-On ; Product Range:-; Contact Current Max:6A; Contact Voltage AC Max:20V; Contact Voltage DC Max:20V; Orientation:Right Angle RoHS Compliant: No
Datasheet
Description
SWITCH, SLIDE DPDT 6A, 20V, THROUGH HOLE; Contact Configuration:DPDT; Switch Operation:On-None-On ; Product Range:-; Contact Current Max:6A; Contact Voltage AC Max:20V; Contact Voltage DC Max:20V; Orientation:Right Angle RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Slide Dpdt 6A, 20V, Through Hole; Contact Configuration Multicomp Pro - 53H6679 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Slide Dpdt 6A, 20V, Through Hole; Contact Configuration Multicomp Pro
53H6679
Switch, Slide Dpdt 6A, 20V, Through Hole; Contact Configuration Multicomp Pro 53H6679
SWITCH, SLIDE DPDT 6A, 20V, THROUGH HOLE; Contact Configuration:DPDT; Switch Operation:On-None-On ; Product Range:-; Contact Current Max:6A; Contact Voltage AC Max:20V; Contact Voltage DC Max:20V; Orientation:Right Angle RoHS Compliant: No

SWITCH, SLIDE DPDT 6A, 20V, THROUGH HOLE; Contact Configuration:DPDT; Switch Operation:On-None-On; Product Range:-; Contact Current Max:6A; Contact Voltage AC Max:20V; Contact Voltage DC Max:20V; Orientation:Right Angle RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Slide Switches
Product Number 53H6679
Product Name Switch, Slide Dpdt 6A, 20V, Through Hole; Contact Configuration Multicomp Pro
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 2300-MSN23BFG01 - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details
Slide Switches - 1-1825010-3 - TE Connectivity
Specs
Agency Approvals UL Listed
Pole & Throw Specifications Four Pole - Double Throw
Current Rating 0.3000 amps
View Details
4 suppliers
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details