multicomp PRO Switch, Slide, Dpdt, 6A, 250V, Thd; Contact Configuration Multicomp Pro SPC12419

Description
SWITCH, SLIDE, DPDT, 6A, 250V, THD; Contact Configuration:DPDT; Switch Operation:On-None-On ; Product Range:-; Contact Current Max:6A; Contact Voltage AC Max:250V; Contact Voltage DC Max:28V; Orientation:Vertical RoHS Compliant: No
Datasheet
Description
SWITCH, SLIDE, DPDT, 6A, 250V, THD; Contact Configuration:DPDT; Switch Operation:On-None-On ; Product Range:-; Contact Current Max:6A; Contact Voltage AC Max:250V; Contact Voltage DC Max:28V; Orientation:Vertical RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Slide, Dpdt, 6A, 250V, Thd; Contact Configuration Multicomp Pro - 53H6678 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Slide, Dpdt, 6A, 250V, Thd; Contact Configuration Multicomp Pro
53H6678
Switch, Slide, Dpdt, 6A, 250V, Thd; Contact Configuration Multicomp Pro 53H6678
SWITCH, SLIDE, DPDT, 6A, 250V, THD; Contact Configuration:DPDT; Switch Operation:On-None-On ; Product Range:-; Contact Current Max:6A; Contact Voltage AC Max:250V; Contact Voltage DC Max:28V; Orientation:Vertical RoHS Compliant: No

SWITCH, SLIDE, DPDT, 6A, 250V, THD; Contact Configuration:DPDT; Switch Operation:On-None-On; Product Range:-; Contact Current Max:6A; Contact Voltage AC Max:250V; Contact Voltage DC Max:28V; Orientation:Vertical RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Slide Switches
Product Number 53H6678
Product Name Switch, Slide, Dpdt, 6A, 250V, Thd; Contact Configuration Multicomp Pro
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Specs
Operating Temp -4 to 185 F (-20 to 85 C)
Maintained Switch Function ON / ON (Low / High)
Momentary Switch Function Other Momentary Contact; On-On
View Details
Slide Switches - 7347315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Through hole
Pole & Throw Specifications Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
Actuator Material Plastic
View Details