multicomp PRO Sleeving, Protective Wrap, 25.4Mm, Black, 25Ft; Sleeving / Tubing Type Multicomp Pro SPC12234

Description
SLEEVING, PROTECTIVE WRAP, 25.4MM, BLACK, 25FT; Sleeving / Tubing Type:Wrappable; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:25.4mm; Length - Metric:7.62m; Length - Imperial:25ft; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SLEEVING, PROTECTIVE WRAP, 25.4MM, BLACK, 25FT; Sleeving / Tubing Type:Wrappable; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:25.4mm; Length - Metric:7.62m; Length - Imperial:25ft; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Protective Wrap, 25.4Mm, Black, 25Ft; Sleeving / Tubing Type Multicomp Pro - 06H1258 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Protective Wrap, 25.4Mm, Black, 25Ft; Sleeving / Tubing Type Multicomp Pro
06H1258
Sleeving, Protective Wrap, 25.4Mm, Black, 25Ft; Sleeving / Tubing Type Multicomp Pro 06H1258
SLEEVING, PROTECTIVE WRAP, 25.4MM, BLACK, 25FT; Sleeving / Tubing Type:Wrappable; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:25.4mm; Length - Metric:7.62m; Length - Imperial:25ft; Product Range:- RoHS Compliant: Yes

SLEEVING, PROTECTIVE WRAP, 25.4MM, BLACK, 25FT; Sleeving / Tubing Type:Wrappable; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:25.4mm; Length - Metric:7.62m; Length - Imperial:25ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 06H1258
Product Name Sleeving, Protective Wrap, 25.4Mm, Black, 25Ft; Sleeving / Tubing Type Multicomp Pro
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
2:1 Ultra Thin Wall Heat Shrink Tubing - Q2-CB-1/4-01-QB6IN-20 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Stainless Steel Tubular Braid - 1150 - BRIM Electronics, Inc.
Specs
Material Copper
View Details
Heat Shrink Tubing 1/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details