multicomp PRO Sleeving, Protective Wrap, 12.7Mm, Black, 50Ft; Sleeving / Tubing Type Multicomp Pro SPC12232

Description
SLEEVING, PROTECTIVE WRAP, 12.7MM, BLACK, 50FT; Sleeving / Tubing Type:Wrappable; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:12.7mm; Length - Metric:15.24m; Length - Imperial:50ft; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SLEEVING, PROTECTIVE WRAP, 12.7MM, BLACK, 50FT; Sleeving / Tubing Type:Wrappable; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:12.7mm; Length - Metric:15.24m; Length - Imperial:50ft; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Protective Wrap, 12.7Mm, Black, 50Ft; Sleeving / Tubing Type Multicomp Pro - 06H1256 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Protective Wrap, 12.7Mm, Black, 50Ft; Sleeving / Tubing Type Multicomp Pro
06H1256
Sleeving, Protective Wrap, 12.7Mm, Black, 50Ft; Sleeving / Tubing Type Multicomp Pro 06H1256
SLEEVING, PROTECTIVE WRAP, 12.7MM, BLACK, 50FT; Sleeving / Tubing Type:Wrappable; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:12.7mm; Length - Metric:15.24m; Length - Imperial:50ft; Product Range:- RoHS Compliant: Yes

SLEEVING, PROTECTIVE WRAP, 12.7MM, BLACK, 50FT; Sleeving / Tubing Type:Wrappable; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:12.7mm; Length - Metric:15.24m; Length - Imperial:50ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 06H1256
Product Name Sleeving, Protective Wrap, 12.7Mm, Black, 50Ft; Sleeving / Tubing Type Multicomp Pro
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-3/8-02-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Spiral Wrap Tubings for Harnessing, Nylon (Natural) - NSW - BRIM Electronics, Inc.
Specs
Sleeving Spiral Wrap
Material Nylon
Operating Temperature -85 to 149 C (-121 to 300 F)
View Details
Heat Shrink Tubing 1/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details