multicomp PRO Sleeving, Protective Wrap, 7.938Mm, Black, 50Ft; Sleeving / Tubing Type Multicomp Pro SPC12231

Description
SLEEVING, PROTECTIVE WRAP, 7.938MM, BLACK, 50FT; Sleeving / Tubing Type:Wrappable; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:7.938mm; Length - Metric:15.24m; Length - Imperial:50ft; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SLEEVING, PROTECTIVE WRAP, 7.938MM, BLACK, 50FT; Sleeving / Tubing Type:Wrappable; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:7.938mm; Length - Metric:15.24m; Length - Imperial:50ft; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Protective Wrap, 7.938Mm, Black, 50Ft; Sleeving / Tubing Type Multicomp Pro - 06H1255 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Protective Wrap, 7.938Mm, Black, 50Ft; Sleeving / Tubing Type Multicomp Pro
06H1255
Sleeving, Protective Wrap, 7.938Mm, Black, 50Ft; Sleeving / Tubing Type Multicomp Pro 06H1255
SLEEVING, PROTECTIVE WRAP, 7.938MM, BLACK, 50FT; Sleeving / Tubing Type:Wrappable; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:7.938mm; Length - Metric:15.24m; Length - Imperial:50ft; Product Range:- RoHS Compliant: Yes

SLEEVING, PROTECTIVE WRAP, 7.938MM, BLACK, 50FT; Sleeving / Tubing Type:Wrappable; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:7.938mm; Length - Metric:15.24m; Length - Imperial:50ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 06H1255
Product Name Sleeving, Protective Wrap, 7.938Mm, Black, 50Ft; Sleeving / Tubing Type Multicomp Pro
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-3/16-05-SS500FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flat Tinned Copper Braid Sleeving - 1115/1116 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.0460 to 1.5 inch (1.17 to 38.1 mm)
View Details
Heat Shrink Tubing 1/16
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details