multicomp PRO Sleeving, Expandable, 12.7Mm, Black/white Tracer,, 100Ft; Sleeving / Tubing Type Multicomp Pro SPC12223

Description
SLEEVING, EXPANDABLE, 12.7MM, BLACK/WHITE TRACER,, 100FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PE (Polyester); Sleeving Colour:Black / White; Internal Diameter:12.7mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes
Datasheet
Description
SLEEVING, EXPANDABLE, 12.7MM, BLACK/WHITE TRACER,, 100FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PE (Polyester); Sleeving Colour:Black / White; Internal Diameter:12.7mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Expandable, 12.7Mm, Black/white Tracer,, 100Ft; Sleeving / Tubing Type Multicomp Pro - 06H1247 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Expandable, 12.7Mm, Black/white Tracer,, 100Ft; Sleeving / Tubing Type Multicomp Pro
06H1247
Sleeving, Expandable, 12.7Mm, Black/white Tracer,, 100Ft; Sleeving / Tubing Type Multicomp Pro 06H1247
SLEEVING, EXPANDABLE, 12.7MM, BLACK/WHITE TRACER,, 100FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PE (Polyester); Sleeving Colour:Black / White; Internal Diameter:12.7mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

SLEEVING, EXPANDABLE, 12.7MM, BLACK/WHITE TRACER,, 100FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PE (Polyester); Sleeving Colour:Black / White; Internal Diameter:12.7mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 06H1247
Product Name Sleeving, Expandable, 12.7Mm, Black/white Tracer,, 100Ft; Sleeving / Tubing Type Multicomp Pro
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1 1/2-07-SS150FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Spiral Wrap Tubings for Harnessing, Polyethylene (Clear) - PSW - BRIM Electronics, Inc.
Specs
Sleeving Spiral Wrap
Material Polyethylene
Operating Temperature -76.11 to 102 C (-105 to 215 F)
View Details
Heat Shrink Tubing 1/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details