multicomp PRO Fuse Block, 5 X 20Mm, Din Rail; No. Of Positions Multicomp Pro SPC11912

Description
FUSE BLOCK, 5 X 20MM, DIN RAIL; No. of Positions:-; Wire Size AWG Min:-; Wire Size AWG Max:26AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:6.3A; Rated Voltage:300V; Fuse Size Held:5mm x 20mm, 5mm x 25mm RoHS Compliant: Yes
Datasheet
Description
FUSE BLOCK, 5 X 20MM, DIN RAIL; No. of Positions:-; Wire Size AWG Min:-; Wire Size AWG Max:26AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:6.3A; Rated Voltage:300V; Fuse Size Held:5mm x 20mm, 5mm x 25mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Block, 5 X 20Mm, Din Rail; No. Of Positions Multicomp Pro - 83C7600 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Block, 5 X 20Mm, Din Rail; No. Of Positions Multicomp Pro
83C7600
Fuse Block, 5 X 20Mm, Din Rail; No. Of Positions Multicomp Pro 83C7600
FUSE BLOCK, 5 X 20MM, DIN RAIL; No. of Positions:-; Wire Size AWG Min:-; Wire Size AWG Max:26AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:6.3A; Rated Voltage:300V; Fuse Size Held:5mm x 20mm, 5mm x 25mm RoHS Compliant: Yes

FUSE BLOCK, 5 X 20MM, DIN RAIL; No. of Positions:-; Wire Size AWG Min:-; Wire Size AWG Max:26AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:6.3A; Rated Voltage:300V; Fuse Size Held:5mm x 20mm, 5mm x 25mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 83C7600
Product Name Fuse Block, 5 X 20Mm, Din Rail; No. Of Positions Multicomp Pro
North American ? to 26 AWG
Unlock Full Specs
to access all available technical data

Similar Products

PBE Turret Terminal Board - 609-5 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1509
# of Contacts 5
Body Material Phenolic, XP
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-08A1-V1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 8
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Terminals - 2226.0/100 - Powell Electronics, Inc.
Specs
North American 12 AWG
View Details