multicomp PRO Rf Coaxial, Uhf Plug, Cable; Connector Type Multicomp Pro SPC11734

Description
RF COAXIAL, UHF PLUG, CABLE; Connector Type:UHF Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:-; Coaxial Cable Types:RG8, RG8A, RG213U, Belden 8237, 8267, 9251, 9880; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
RF COAXIAL, UHF PLUG, CABLE; Connector Type:UHF Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:-; Coaxial Cable Types:RG8, RG8A, RG213U, Belden 8237, 8267, 9251, 9880; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Coaxial, Uhf Plug, Cable; Connector Type Multicomp Pro - 72C8659 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, Uhf Plug, Cable; Connector Type Multicomp Pro
72C8659
Rf Coaxial, Uhf Plug, Cable; Connector Type Multicomp Pro 72C8659
RF COAXIAL, UHF PLUG, CABLE; Connector Type:UHF Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:-; Coaxial Cable Types:RG8, RG8A, RG213U, Belden 8237, 8267, 9251, 9880; Contact Material:Brass RoHS Compliant: Yes

RF COAXIAL, UHF PLUG, CABLE; Connector Type:UHF Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:-; Coaxial Cable Types:RG8, RG8A, RG213U, Belden 8237, 8267, 9251, 9880; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RF and Microwave Connectors
Product Number 72C8659
Product Name Rf Coaxial, Uhf Plug, Cable; Connector Type Multicomp Pro
Connector Type UHF
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 735622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; Type N
Geometry Straight
Frequency 11.000 GHz
View Details
RF Connectors - 1051690-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 12.400 GHz
View Details
3 suppliers
Cable Connectors - NCG-FB-A220-1 - kTB Solutions
Specs
Connector Type SMP
Gender Female / Jack
Frequency 0.000 to 67.000 GHz
View Details
Coaxial Adaptor - 50 Ohm, TNC Jack to Jack - 190011 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
Frequency 0.000 to 12.000 GHz
View Details