multicomp PRO Connector, Power Entry, Receptacle, 15A; Product Range Multicomp SPC11468

Description
CONNECTOR, POWER ENTRY, RECEPTACLE, 15A; Product Range:-; Gender:Receptacle; Voltage Rating:125VAC; Current Rating:15A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; Connector Type:IEC RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, POWER ENTRY, RECEPTACLE, 15A; Product Range:-; Gender:Receptacle; Voltage Rating:125VAC; Current Rating:15A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; Connector Type:IEC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, Receptacle, 15A; Product Range Multicomp - 35C0627 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Receptacle, 15A; Product Range Multicomp
35C0627
Connector, Power Entry, Receptacle, 15A; Product Range Multicomp 35C0627
CONNECTOR, POWER ENTRY, RECEPTACLE, 15A; Product Range:-; Gender:Receptacle; Voltage Rating:125VAC; Current Rating:15A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; Connector Type:IEC RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, RECEPTACLE, 15A; Product Range:-; Gender:Receptacle; Voltage Rating:125VAC; Current Rating:15A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; Connector Type:IEC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 35C0627
Product Name Connector, Power Entry, Receptacle, 15A; Product Range Multicomp
Termination Quick Connect
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Anderson Power Products
View Details
Nh-Din 2C / 500V / 50A / Gg Schurter - 29Y3068 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details