RF/COAXIAL, BNC PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174, RG188, RG188A, RG316; Contact Material:Brass RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 34C5626 |
| Product Name | Rf/coaxial, Bnc Plug, Straight, 50 Ohm, Crimp; Connector Type Multicomp Pro |
| Connector Type | BNC |