RF/COAXIAL, BNC JACK, STRAIGHT, 75 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG59, RG59A, RG59B, RG62, RG62A, RG62C, RG71, RG140, RG210RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 34C5618 |
| Product Name | Rf/coaxial, Bnc Jack, Straight, 75 Ohm, Crimp; Connector Type Multicomp Pro |
| Connector Type | BNC |