RF/COAXIAL, BNC PLUG, STRAIGHT, 75 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG59; Contact Material:Brass; Frequency Max:1GHz RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 34C5609 |
| Product Name | Rf/coaxial, Bnc Plug, Straight, 75 Ohm, Crimp; Connector Type Multicomp Pro |
| Connector Type | BNC |