multicomp PRO Fuse Clip, 6.3 X 32Mm, Pcb Mount; Fuse Holder Type Multicomp SPC11137

Description
FUSE CLIP, 6.3 X 32MM, PCB MOUNT; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:-; Fuse Size Held:1/4" x 1.1/4", 6.3mm x 32mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:- RoHS Compliant: Yes
Datasheet
Description
FUSE CLIP, 6.3 X 32MM, PCB MOUNT; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:-; Fuse Size Held:1/4" x 1.1/4", 6.3mm x 32mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Clip, 6.3 X 32Mm, Pcb Mount; Fuse Holder Type Multicomp - 32C2114 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Clip, 6.3 X 32Mm, Pcb Mount; Fuse Holder Type Multicomp
32C2114
Fuse Clip, 6.3 X 32Mm, Pcb Mount; Fuse Holder Type Multicomp 32C2114
FUSE CLIP, 6.3 X 32MM, PCB MOUNT; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:-; Fuse Size Held:1/4" x 1.1/4", 6.3mm x 32mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:- RoHS Compliant: Yes

FUSE CLIP, 6.3 X 32MM, PCB MOUNT; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:-; Fuse Size Held:1/4" x 1.1/4", 6.3mm x 32mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuse Holders
Product Number 32C2114
Product Name Fuse Clip, 6.3 X 32Mm, Pcb Mount; Fuse Holder Type Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - 3445636 - RS Components, Ltd.
Specs
Standard Fuse Size Accomodated 5mm x 20mm; Other; (5 x 20mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
2 suppliers
SMT 2 in 1 Auto Blade Holder - 3587 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting SMT
View Details
3 suppliers
30 A UL Class CC Fuse Holder - 140F-D3C-C30 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Rated Operating Voltage 600 volts
View Details