multicomp PRO Fuse Clip, 6.3 X 32Mm, Pcb Mount; Fuse Holder Type Multicomp SPC11136

Description
FUSE CLIP, 6.3 X 32MM, PCB MOUNT; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:-; Fuse Size Held:1/4" x 1.1/4", 6.3mm x 32mm; Holder Terminals:Pin; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:-; Pitch Spacing:0.3" RoHS Compliant: Yes
Datasheet
Description
FUSE CLIP, 6.3 X 32MM, PCB MOUNT; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:-; Fuse Size Held:1/4" x 1.1/4", 6.3mm x 32mm; Holder Terminals:Pin; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:-; Pitch Spacing:0.3" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Clip, 6.3 X 32Mm, Pcb Mount; Fuse Holder Type Multicomp - 32C2113 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Clip, 6.3 X 32Mm, Pcb Mount; Fuse Holder Type Multicomp
32C2113
Fuse Clip, 6.3 X 32Mm, Pcb Mount; Fuse Holder Type Multicomp 32C2113
FUSE CLIP, 6.3 X 32MM, PCB MOUNT; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:-; Fuse Size Held:1/4" x 1.1/4", 6.3mm x 32mm; Holder Terminals:Pin; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:-; Pitch Spacing:0.3" RoHS Compliant: Yes

FUSE CLIP, 6.3 X 32MM, PCB MOUNT; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:-; Fuse Size Held:1/4" x 1.1/4", 6.3mm x 32mm; Holder Terminals:Pin; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:-; Pitch Spacing:0.3" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuse Holders
Product Number 32C2113
Product Name Fuse Clip, 6.3 X 32Mm, Pcb Mount; Fuse Holder Type Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holder - 24282308 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Vertical-Entry-Auto-Fuse-Clip, Tape & Reel - 3584KTR - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting Fuse Clip; SMT
View Details
2 suppliers
Street Lighting Fuse Boxes - 251978-000 - TE Connectivity
Specs
Rated Operating Voltage 500 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details