multicomp PRO Terminal, Compression Lug, 0.14In Solder; Stud Size Metric Multicomp SPC11129

Description
TERMINAL, COMPRESSION LUG, 0.14IN SOLDER; Stud Size - Metric:-; Terminal Material:Brass; Product Range:-; Connector Type:Solder Lug; Contact Material:Brass; Contact Plating:Tin Plated Contacts; Insulator Material:Uninsulated RoHS Compliant: Yes
Datasheet
Description
TERMINAL, COMPRESSION LUG, 0.14IN SOLDER; Stud Size - Metric:-; Terminal Material:Brass; Product Range:-; Connector Type:Solder Lug; Contact Material:Brass; Contact Plating:Tin Plated Contacts; Insulator Material:Uninsulated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Compression Lug, 0.14In Solder; Stud Size Metric Multicomp - 32C2106 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, 0.14In Solder; Stud Size Metric Multicomp
32C2106
Terminal, Compression Lug, 0.14In Solder; Stud Size Metric Multicomp 32C2106
TERMINAL, COMPRESSION LUG, 0.14IN SOLDER; Stud Size - Metric:-; Terminal Material:Brass; Product Range:-; Connector Type:Solder Lug; Contact Material:Brass; Contact Plating:Tin Plated Contacts; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, 0.14IN SOLDER; Stud Size - Metric:-; Terminal Material:Brass; Product Range:-; Connector Type:Solder Lug; Contact Material:Brass; Contact Plating:Tin Plated Contacts; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 32C2106
Product Name Terminal, Compression Lug, 0.14In Solder; Stud Size Metric Multicomp
Terminal Type Ground Lug
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Terminal & Sheath - VFDL -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
FLEX 2.54 - 73396-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Quick Disconnects - 1-1627134-4 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 17 AWG
View Details
Terminal Posts - 1796925 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Terminal Posts
Material Brass
Features RoHS; Insulated
View Details