multicomp PRO Terminal, Compression Lug 0.171In Solder; Stud Size Metric Multicomp SPC11128

Description
TERMINAL, COMPRESSION LUG 0.171IN SOLDER; Stud Size - Metric:-; Terminal Material:Brass; Product Range:-; Connector Type:Solder Lug; Contact Material:Brass; Contact Plating:Tin Plated Contacts; Insulator Material:Uninsulated RoHS Compliant: Yes
Datasheet
Description
TERMINAL, COMPRESSION LUG 0.171IN SOLDER; Stud Size - Metric:-; Terminal Material:Brass; Product Range:-; Connector Type:Solder Lug; Contact Material:Brass; Contact Plating:Tin Plated Contacts; Insulator Material:Uninsulated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Compression Lug 0.171In Solder; Stud Size Metric Multicomp - 32C2105 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug 0.171In Solder; Stud Size Metric Multicomp
32C2105
Terminal, Compression Lug 0.171In Solder; Stud Size Metric Multicomp 32C2105
TERMINAL, COMPRESSION LUG 0.171IN SOLDER; Stud Size - Metric:-; Terminal Material:Brass; Product Range:-; Connector Type:Solder Lug; Contact Material:Brass; Contact Plating:Tin Plated Contacts; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG 0.171IN SOLDER; Stud Size - Metric:-; Terminal Material:Brass; Product Range:-; Connector Type:Solder Lug; Contact Material:Brass; Contact Plating:Tin Plated Contacts; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 32C2105
Product Name Terminal, Compression Lug 0.171In Solder; Stud Size Metric Multicomp
Terminal Type Ground Lug
Unlock Full Specs
to access all available technical data