multicomp PRO Terminal, Compression Lug, 0.17In Solder; Stud Size Metric Multicomp SPC11126

Description
TERMINAL, COMPRESSION LUG, 0.17IN SOLDER; Stud Size - Metric:-; Terminal Material:Brass; Product Range:-; Connector Type:Solder Lug; Contact Material:Brass; Contact Plating:Tin Plated Contacts; Insulator Material:Uninsulated RoHS Compliant: Yes
Datasheet
Description
TERMINAL, COMPRESSION LUG, 0.17IN SOLDER; Stud Size - Metric:-; Terminal Material:Brass; Product Range:-; Connector Type:Solder Lug; Contact Material:Brass; Contact Plating:Tin Plated Contacts; Insulator Material:Uninsulated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Compression Lug, 0.17In Solder; Stud Size Metric Multicomp - 32C2103 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, 0.17In Solder; Stud Size Metric Multicomp
32C2103
Terminal, Compression Lug, 0.17In Solder; Stud Size Metric Multicomp 32C2103
TERMINAL, COMPRESSION LUG, 0.17IN SOLDER; Stud Size - Metric:-; Terminal Material:Brass; Product Range:-; Connector Type:Solder Lug; Contact Material:Brass; Contact Plating:Tin Plated Contacts; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, 0.17IN SOLDER; Stud Size - Metric:-; Terminal Material:Brass; Product Range:-; Connector Type:Solder Lug; Contact Material:Brass; Contact Plating:Tin Plated Contacts; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 32C2103
Product Name Terminal, Compression Lug, 0.17In Solder; Stud Size Metric Multicomp
Terminal Type Ground Lug
Unlock Full Specs
to access all available technical data

Similar Products

PV TERMINALS - 47876-000LF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Connector Contacts - 102102-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Blade Terminals - 1787249 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Blade Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details