multicomp PRO Terminal, Male Pcb Disconnect, 0.25In; Tab Size Metric Multicomp SPC11122

Description
TERMINAL, MALE PCB DISCONNECT, 0.25IN; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:1.32mm; Terminal Plating:Tin; Product Range:-; Connector Type:Male Disconnect RoHS Compliant: Yes
Datasheet
Description
TERMINAL, MALE PCB DISCONNECT, 0.25IN; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:1.32mm; Terminal Plating:Tin; Product Range:-; Connector Type:Male Disconnect RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Male Pcb Disconnect, 0.25In; Tab Size Metric Multicomp - 32C2099 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Male Pcb Disconnect, 0.25In; Tab Size Metric Multicomp
32C2099
Terminal, Male Pcb Disconnect, 0.25In; Tab Size Metric Multicomp 32C2099
TERMINAL, MALE PCB DISCONNECT, 0.25IN; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:1.32mm; Terminal Plating:Tin; Product Range:-; Connector Type:Male Disconnect RoHS Compliant: Yes

TERMINAL, MALE PCB DISCONNECT, 0.25IN; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:1.32mm; Terminal Plating:Tin; Product Range:-; Connector Type:Male Disconnect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 32C2099
Product Name Terminal, Male Pcb Disconnect, 0.25In; Tab Size Metric Multicomp
Terminal Type Splice/PCB Terminal
Unlock Full Specs
to access all available technical data

Similar Products

DXPVBSTIK OTHERS - 75800-002 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Quick Disconnects - 1-1627133-6 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Ring Terminals - 1788591 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details