multicomp PRO Relay, 3Pdt, 240Vac, 28Vdc, 15A; Contact Configuration Multicomp SPC11086

Description
RELAY, 3PDT, 240VAC, 28VDC, 15A; Contact Configuration:3PDT; Coil Voltage:24VDC; Contact Current:15A; Product Range:-; Relay Mounting:Quick Connect; Coil Type:-; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: No
Datasheet
Description
RELAY, 3PDT, 240VAC, 28VDC, 15A; Contact Configuration:3PDT; Coil Voltage:24VDC; Contact Current:15A; Product Range:-; Relay Mounting:Quick Connect; Coil Type:-; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, 3Pdt, 240Vac, 28Vdc, 15A; Contact Configuration Multicomp - 32C2070 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 3Pdt, 240Vac, 28Vdc, 15A; Contact Configuration Multicomp
32C2070
Relay, 3Pdt, 240Vac, 28Vdc, 15A; Contact Configuration Multicomp 32C2070
RELAY, 3PDT, 240VAC, 28VDC, 15A; Contact Configuration:3PDT; Coil Voltage:24VDC; Contact Current:15A; Product Range:-; Relay Mounting:Quick Connect; Coil Type:-; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: No

RELAY, 3PDT, 240VAC, 28VDC, 15A; Contact Configuration:3PDT; Coil Voltage:24VDC; Contact Current:15A; Product Range:-; Relay Mounting:Quick Connect; Coil Type:-; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 32C2070
Product Name Relay, 3Pdt, 240Vac, 28Vdc, 15A; Contact Configuration Multicomp
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-K1-105C flux free - FCL Components America
Specs
Mounting TH
View Details
Power Relays - 2481650 - RS Components, Ltd.
RS Components, Ltd.
Specs
DC Coil Voltage 24 volts
Approvals RoHS
Operating Temp -40 F (-40 C)
View Details
Relay, 4Pdt, 250Vac, 7A; Contact Configuration Finder - 08X7204 - Newark, An Avnet Company
Specs
Features Latching
Throw Double Throw
DC Coil Voltage 24 volts
View Details