multicomp PRO Conn, Terminal, Compression Lug, 0.264In, Solder; Stud Size Metric Multicomp SPC10879

Description
CONN, TERMINAL, COMPRESSION LUG, 0.264IN, SOLDER; Stud Size - Metric:-; Terminal Material:Phosphor Bronze; Product Range:-; Connector Type:Solder Lug; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
Datasheet
Description
CONN, TERMINAL, COMPRESSION LUG, 0.264IN, SOLDER; Stud Size - Metric:-; Terminal Material:Phosphor Bronze; Product Range:-; Connector Type:Solder Lug; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Terminal, Compression Lug, 0.264In, Solder; Stud Size Metric Multicomp - 27C0917 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Terminal, Compression Lug, 0.264In, Solder; Stud Size Metric Multicomp
27C0917
Conn, Terminal, Compression Lug, 0.264In, Solder; Stud Size Metric Multicomp 27C0917
CONN, TERMINAL, COMPRESSION LUG, 0.264IN, SOLDER; Stud Size - Metric:-; Terminal Material:Phosphor Bronze; Product Range:-; Connector Type:Solder Lug; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

CONN, TERMINAL, COMPRESSION LUG, 0.264IN, SOLDER; Stud Size - Metric:-; Terminal Material:Phosphor Bronze; Product Range:-; Connector Type:Solder Lug; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 27C0917
Product Name Conn, Terminal, Compression Lug, 0.264In, Solder; Stud Size Metric Multicomp
Terminal Type Ground Lug
Unlock Full Specs
to access all available technical data

Similar Products

0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
PCB & Surface Mount Screw Terminals - OT-004-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Terminals - Turret Connectors - 36-1528-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
Ferrules - 2858.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 4 AWG
View Details