multicomp PRO Terminal Compression Lug, 0.146In Solder; Stud Size Imperial Multicomp SPC10873

Description
TERMINAL COMPRESSION LUG, 0.146IN SOLDER; Stud Size - Imperial:-; Stud Size - Metric:-; Terminal Material:Bronze; Product Range:-; Connector Type:Solder Lug; Contact Material:Bronze; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
Datasheet
Description
TERMINAL COMPRESSION LUG, 0.146IN SOLDER; Stud Size - Imperial:-; Stud Size - Metric:-; Terminal Material:Bronze; Product Range:-; Connector Type:Solder Lug; Contact Material:Bronze; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Compression Lug, 0.146In Solder; Stud Size Imperial Multicomp - 27C0067 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Compression Lug, 0.146In Solder; Stud Size Imperial Multicomp
27C0067
Terminal Compression Lug, 0.146In Solder; Stud Size Imperial Multicomp 27C0067
TERMINAL COMPRESSION LUG, 0.146IN SOLDER; Stud Size - Imperial:-; Stud Size - Metric:-; Terminal Material:Bronze; Product Range:-; Connector Type:Solder Lug; Contact Material:Bronze; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

TERMINAL COMPRESSION LUG, 0.146IN SOLDER; Stud Size - Imperial:-; Stud Size - Metric:-; Terminal Material:Bronze; Product Range:-; Connector Type:Solder Lug; Contact Material:Bronze; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 27C0067
Product Name Terminal Compression Lug, 0.146In Solder; Stud Size Imperial Multicomp
Terminal Type Ground Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-175196-2 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.42 mm2
View Details
Ring Terminals - 1787263 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details