multicomp PRO Pcb Mounting, Round Nylon 6.6Mm X 9.5Mm; Pcb Support Type Multicomp SPC10674

Description
PCB MOUNTING, ROUND NYLON 6.6Mm x 9.5MM; PCB Support Type:-; PCB Support Material:Nylon (Polyamide); Height:2.362mm; External Width:-; Product Range:-; Body Diameter:6.6mm; Bore Size:3.2mm; Overall Length:9.5mm; Wire Diameter:6.604mm RoHS Compliant: Yes
Description
PCB MOUNTING, ROUND NYLON 6.6Mm x 9.5MM; PCB Support Type:-; PCB Support Material:Nylon (Polyamide); Height:2.362mm; External Width:-; Product Range:-; Body Diameter:6.6mm; Bore Size:3.2mm; Overall Length:9.5mm; Wire Diameter:6.604mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pcb Mounting, Round Nylon 6.6Mm X 9.5Mm; Pcb Support Type Multicomp - 22C0735 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Mounting, Round Nylon 6.6Mm X 9.5Mm; Pcb Support Type Multicomp
22C0735
Pcb Mounting, Round Nylon 6.6Mm X 9.5Mm; Pcb Support Type Multicomp 22C0735
PCB MOUNTING, ROUND NYLON 6.6Mm x 9.5MM; PCB Support Type:-; PCB Support Material:Nylon (Polyamide); Height:2.362mm; External Width:-; Product Range:-; Body Diameter:6.6mm; Bore Size:3.2mm; Overall Length:9.5mm; Wire Diameter:6.604mm RoHS Compliant: Yes

PCB MOUNTING, ROUND NYLON 6.6Mm x 9.5MM; PCB Support Type:-; PCB Support Material:Nylon (Polyamide); Height:2.362mm; External Width:-; Product Range:-; Body Diameter:6.6mm; Bore Size:3.2mm; Overall Length:9.5mm; Wire Diameter:6.604mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 22C0735
Product Name Pcb Mounting, Round Nylon 6.6Mm X 9.5Mm; Pcb Support Type Multicomp
Outside Diameter 0.2598 inch (6.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 2808979 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Stainless Steel Standoffs - BSO4-M3.5-6 - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M30.5 x 0.6
View Details