multicomp PRO Terminal Block, Din Rail, 26-8Awg; No. Of Positions Multicomp Pro SPC10571

Description
TERMINAL BLOCK, DIN RAIL, 26-8AWG; No. of Positions:2Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:6.3A; Rated Voltage:110V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, DIN RAIL, 26-8AWG; No. of Positions:2Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:6.3A; Rated Voltage:110V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Din Rail, 26-8Awg; No. Of Positions Multicomp Pro - 19C7290 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 26-8Awg; No. Of Positions Multicomp Pro
19C7290
Terminal Block, Din Rail, 26-8Awg; No. Of Positions Multicomp Pro 19C7290
TERMINAL BLOCK, DIN RAIL, 26-8AWG; No. of Positions:2Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:6.3A; Rated Voltage:110V; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 26-8AWG; No. of Positions:2Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:6.3A; Rated Voltage:110V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 19C7290
Product Name Terminal Block, Din Rail, 26-8Awg; No. Of Positions Multicomp Pro
North American 26 to 8 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7699-SEMS-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Extended Height
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-03A1-V1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 3
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Terminal Blocks - 29.910 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers