multicomp PRO Terminal Block, Din Rail, 2 Position, 16-8Awg; No. Of Positions Multicomp Pro SPC10567

Description
TERMINAL BLOCK, DIN RAIL, 2 POSITION, 16-8AWG; No. of Positions:2Positions ; Wire Size AWG Min:16AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:50A; Rated Voltage:600V; No. of Levels:1 RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, DIN RAIL, 2 POSITION, 16-8AWG; No. of Positions:2Positions ; Wire Size AWG Min:16AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:50A; Rated Voltage:600V; No. of Levels:1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Din Rail, 2 Position, 16-8Awg; No. Of Positions Multicomp Pro - 19C7286 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 2 Position, 16-8Awg; No. Of Positions Multicomp Pro
19C7286
Terminal Block, Din Rail, 2 Position, 16-8Awg; No. Of Positions Multicomp Pro 19C7286
TERMINAL BLOCK, DIN RAIL, 2 POSITION, 16-8AWG; No. of Positions:2Positions ; Wire Size AWG Min:16AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:50A; Rated Voltage:600V; No. of Levels:1 RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 2 POSITION, 16-8AWG; No. of Positions:2Positions; Wire Size AWG Min:16AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:50A; Rated Voltage:600V; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 19C7286
Product Name Terminal Block, Din Rail, 2 Position, 16-8Awg; No. Of Positions Multicomp Pro
North American 16 to 8 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 93.65 - Push-In terminal socket - 9365 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); IMQ-grande, CE-2, EAC-1, CSA, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.007 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Double-deck terminal block - Through terminal block - 2002-2206 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
DIN-rail Wiring Terminal Board with CJC Circuit - PCLD-8710-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details