multicomp PRO Terminal Block, Din Rail, 2 Position, 26-12Awg; No. Of Positions Multicomp Pro SPC10565

Description
TERMINAL BLOCK, DIN RAIL, 2 POSITION, 26-12AWG; No. of Positions:2Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:34A; Rated Voltage:600V; No. of Levels:1RoHS Compliant: Yes
Description
TERMINAL BLOCK, DIN RAIL, 2 POSITION, 26-12AWG; No. of Positions:2Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:34A; Rated Voltage:600V; No. of Levels:1RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Din Rail, 2 Position, 26-12Awg; No. Of Positions Multicomp Pro - 19C7284 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 2 Position, 26-12Awg; No. Of Positions Multicomp Pro
19C7284
Terminal Block, Din Rail, 2 Position, 26-12Awg; No. Of Positions Multicomp Pro 19C7284
TERMINAL BLOCK, DIN RAIL, 2 POSITION, 26-12AWG; No. of Positions:2Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:34A; Rated Voltage:600V; No. of Levels:1RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 2 POSITION, 26-12AWG; No. of Positions:2Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:34A; Rated Voltage:600V; No. of Levels:1RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 19C7284
Product Name Terminal Block, Din Rail, 2 Position, 26-12Awg; No. Of Positions Multicomp Pro
North American 26 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.055 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Double-deck terminal block - Through terminal block - 2000-2209 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details