multicomp PRO Led Bulb, Red, 10Mm; Lamp Base Type Multicomp SPC10555

Description
LED BULB, RED, 10MM; Lamp Base Type:-; LED Color:Red; Bulb Size:10mm; Power Rating:-; Wavelength Typ:-; Luminous Intensity:4500mcd; Average Bulb Life:-; Supply Voltage:28V; Current Rating:-; Product Range:-; Beam Divergence:30° RoHS Compliant: Yes
Datasheet
Description
LED BULB, RED, 10MM; Lamp Base Type:-; LED Color:Red; Bulb Size:10mm; Power Rating:-; Wavelength Typ:-; Luminous Intensity:4500mcd; Average Bulb Life:-; Supply Voltage:28V; Current Rating:-; Product Range:-; Beam Divergence:30° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Red, 10Mm; Lamp Base Type Multicomp - 60M3601 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Red, 10Mm; Lamp Base Type Multicomp
60M3601
Led Bulb, Red, 10Mm; Lamp Base Type Multicomp 60M3601
LED BULB, RED, 10MM; Lamp Base Type:-; LED Color:Red; Bulb Size:10mm; Power Rating:-; Wavelength Typ:-; Luminous Intensity:4500mcd; Average Bulb Life:-; Supply Voltage:28V; Current Rating:-; Product Range:-; Beam Divergence:30° RoHS Compliant: Yes

LED BULB, RED, 10MM; Lamp Base Type:-; LED Color:Red; Bulb Size:10mm; Power Rating:-; Wavelength Typ:-; Luminous Intensity:4500mcd; Average Bulb Life:-; Supply Voltage:28V; Current Rating:-; Product Range:-; Beam Divergence:30° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 60M3601
Product Name Led Bulb, Red, 10Mm; Lamp Base Type Multicomp
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1329104 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Green; Green
Terminal Type Wire Leads; Lead wires
View Details
22mm Illum. Metal Selector Switch 3PSRL - 2ASL4LB-6-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EMLH.VWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 6 mm (0.2362 inch)
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details