multicomp PRO Led Bulb, White, 10Mm; Lamp Base Type Multicomp SPC10554

Description
LED BULB, WHITE, 10MM; Lamp Base Type:-; LED Color:White; Bulb Size:10mm; Power Rating:-; Wavelength Typ:-; Luminous Intensity:1560mcd; Average Bulb Life:40000h; Supply Voltage:28V; Current Rating:15mA; Product Range:-; Colour:White RoHS Compliant: Yes
Datasheet
Description
LED BULB, WHITE, 10MM; Lamp Base Type:-; LED Color:White; Bulb Size:10mm; Power Rating:-; Wavelength Typ:-; Luminous Intensity:1560mcd; Average Bulb Life:40000h; Supply Voltage:28V; Current Rating:15mA; Product Range:-; Colour:White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, White, 10Mm; Lamp Base Type Multicomp - 19C8088 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, White, 10Mm; Lamp Base Type Multicomp
19C8088
Led Bulb, White, 10Mm; Lamp Base Type Multicomp 19C8088
LED BULB, WHITE, 10MM; Lamp Base Type:-; LED Color:White; Bulb Size:10mm; Power Rating:-; Wavelength Typ:-; Luminous Intensity:1560mcd; Average Bulb Life:40000h; Supply Voltage:28V; Current Rating:15mA; Product Range:-; Colour:White RoHS Compliant: Yes

LED BULB, WHITE, 10MM; Lamp Base Type:-; LED Color:White; Bulb Size:10mm; Power Rating:-; Wavelength Typ:-; Luminous Intensity:1560mcd; Average Bulb Life:40000h; Supply Voltage:28V; Current Rating:15mA; Product Range:-; Colour:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 19C8088
Product Name Led Bulb, White, 10Mm; Lamp Base Type Multicomp
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-4266-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red
Terminal Type Solder Terminals
View Details
R program - RML - Illuminated signal - RMLFWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLST-048-240C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Clear
Terminal Type Panel
View Details