multicomp PRO Led Bulb, Telephone Slide, Psb5, Green; Lamp Base Type Multicomp SPC10545

Description
LED BULB, TELEPHONE SLIDE, PSB5, GREEN; Lamp Base Type:Telephone Slide, PSB5; LED Color:Green; Bulb Size:8mm; Power Rating:-; Wavelength Typ:590nm; Luminous Intensity:1300mcd; Average Bulb Life:40000h; Supply Voltage:130V RoHS Compliant: Yes
Datasheet
Description
LED BULB, TELEPHONE SLIDE, PSB5, GREEN; Lamp Base Type:Telephone Slide, PSB5; LED Color:Green; Bulb Size:8mm; Power Rating:-; Wavelength Typ:590nm; Luminous Intensity:1300mcd; Average Bulb Life:40000h; Supply Voltage:130V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Telephone Slide, Psb5, Green; Lamp Base Type Multicomp - 61M2944 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Telephone Slide, Psb5, Green; Lamp Base Type Multicomp
61M2944
Led Bulb, Telephone Slide, Psb5, Green; Lamp Base Type Multicomp 61M2944
LED BULB, TELEPHONE SLIDE, PSB5, GREEN; Lamp Base Type:Telephone Slide, PSB5; LED Color:Green; Bulb Size:8mm; Power Rating:-; Wavelength Typ:590nm; Luminous Intensity:1300mcd; Average Bulb Life:40000h; Supply Voltage:130V RoHS Compliant: Yes

LED BULB, TELEPHONE SLIDE, PSB5, GREEN; Lamp Base Type:Telephone Slide, PSB5; LED Color:Green; Bulb Size:8mm; Power Rating:-; Wavelength Typ:590nm; Luminous Intensity:1300mcd; Average Bulb Life:40000h; Supply Voltage:130V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 61M2944
Product Name Led Bulb, Telephone Slide, Psb5, Green; Lamp Base Type Multicomp
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1329145 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Yellow; Yellow
Terminal Type Wire Leads; Lead wires
View Details
22mm Illum. Metal Selector Switch 2PSR - 2ASL1LB-2-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EMLH.VRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 6 mm (0.2362 inch)
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details