multicomp PRO Led Bulb, Telephone Slide, Psb5, White; Lamp Base Type Multicomp SPC10544

Description
LED BULB, TELEPHONE SLIDE, PSB5, WHITE; Lamp Base Type:Telephone Slide, PSB5; LED Color:White; Bulb Size:8mm; Power Rating:-; Wavelength Typ:520nm; Luminous Intensity:3400mcd; Average Bulb Life:40000h; Supply Voltage:130V RoHS Compliant: Yes
Datasheet
Description
LED BULB, TELEPHONE SLIDE, PSB5, WHITE; Lamp Base Type:Telephone Slide, PSB5; LED Color:White; Bulb Size:8mm; Power Rating:-; Wavelength Typ:520nm; Luminous Intensity:3400mcd; Average Bulb Life:40000h; Supply Voltage:130V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Telephone Slide, Psb5, White; Lamp Base Type Multicomp - 19C8078 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Telephone Slide, Psb5, White; Lamp Base Type Multicomp
19C8078
Led Bulb, Telephone Slide, Psb5, White; Lamp Base Type Multicomp 19C8078
LED BULB, TELEPHONE SLIDE, PSB5, WHITE; Lamp Base Type:Telephone Slide, PSB5; LED Color:White; Bulb Size:8mm; Power Rating:-; Wavelength Typ:520nm; Luminous Intensity:3400mcd; Average Bulb Life:40000h; Supply Voltage:130V RoHS Compliant: Yes

LED BULB, TELEPHONE SLIDE, PSB5, WHITE; Lamp Base Type:Telephone Slide, PSB5; LED Color:White; Bulb Size:8mm; Power Rating:-; Wavelength Typ:520nm; Luminous Intensity:3400mcd; Average Bulb Life:40000h; Supply Voltage:130V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 19C8078
Product Name Led Bulb, Telephone Slide, Psb5, White; Lamp Base Type Multicomp
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Pilot Lights - 1221286 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Green; Green
Terminal Type Screw Terminals; Screw
Voltage type AC AC
View Details
22mm Illum. Metal Selector Switch 2PSR - 2ASL7LB-2-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details
R program - RME - Illuminated signal - RMEFRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details