multicomp PRO Led Bulb, Telephone Slide, Psb5, Yellow; Lamp Base Type Multicomp SPC10542

Description
LED BULB, TELEPHONE SLIDE, PSB5, YELLOW; Lamp Base Type:Telephone Slide, PSB5; LED Color:Yellow; Bulb Size:8mm; Power Rating:-; Wavelength Typ:-; Luminous Intensity:1270mcd; Average Bulb Life:40000h; Supply Voltage:130V; Lens Width:8RoHS Compliant: Yes
Description
LED BULB, TELEPHONE SLIDE, PSB5, YELLOW; Lamp Base Type:Telephone Slide, PSB5; LED Color:Yellow; Bulb Size:8mm; Power Rating:-; Wavelength Typ:-; Luminous Intensity:1270mcd; Average Bulb Life:40000h; Supply Voltage:130V; Lens Width:8RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Telephone Slide, Psb5, Yellow; Lamp Base Type Multicomp - 19C8076 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Telephone Slide, Psb5, Yellow; Lamp Base Type Multicomp
19C8076
Led Bulb, Telephone Slide, Psb5, Yellow; Lamp Base Type Multicomp 19C8076
LED BULB, TELEPHONE SLIDE, PSB5, YELLOW; Lamp Base Type:Telephone Slide, PSB5; LED Color:Yellow; Bulb Size:8mm; Power Rating:-; Wavelength Typ:-; Luminous Intensity:1270mcd; Average Bulb Life:40000h; Supply Voltage:130V; Lens Width:8RoHS Compliant: Yes

LED BULB, TELEPHONE SLIDE, PSB5, YELLOW; Lamp Base Type:Telephone Slide, PSB5; LED Color:Yellow; Bulb Size:8mm; Power Rating:-; Wavelength Typ:-; Luminous Intensity:1270mcd; Average Bulb Life:40000h; Supply Voltage:130V; Lens Width:8RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 19C8076
Product Name Led Bulb, Telephone Slide, Psb5, Yellow; Lamp Base Type Multicomp
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

R program - RME - Illuminated signal - RMEHRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 11 mm (0.4331 inch)
View Details
22mm Illum. Metal Selector Switch 3PSR - 2ASL5LB-4-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
Specs
Lamp Type LED Lamps
View Details