multicomp PRO Led Bulb, Telephone Slide, Psb5, Green; Lamp Base Type Multicomp SPC10540

Description
LED BULB, TELEPHONE SLIDE, PSB5, GREEN; Lamp Base Type:Telephone Slide, PSB5; LED Color:Green; Bulb Size:8mm; Power Rating:-; Wavelength Typ:520nm; Luminous Intensity:3400mcd; Average Bulb Life:40000h; Supply Voltage:28V RoHS Compliant: Yes
Datasheet
Description
LED BULB, TELEPHONE SLIDE, PSB5, GREEN; Lamp Base Type:Telephone Slide, PSB5; LED Color:Green; Bulb Size:8mm; Power Rating:-; Wavelength Typ:520nm; Luminous Intensity:3400mcd; Average Bulb Life:40000h; Supply Voltage:28V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Telephone Slide, Psb5, Green; Lamp Base Type Multicomp - 19C8074 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Telephone Slide, Psb5, Green; Lamp Base Type Multicomp
19C8074
Led Bulb, Telephone Slide, Psb5, Green; Lamp Base Type Multicomp 19C8074
LED BULB, TELEPHONE SLIDE, PSB5, GREEN; Lamp Base Type:Telephone Slide, PSB5; LED Color:Green; Bulb Size:8mm; Power Rating:-; Wavelength Typ:520nm; Luminous Intensity:3400mcd; Average Bulb Life:40000h; Supply Voltage:28V RoHS Compliant: Yes

LED BULB, TELEPHONE SLIDE, PSB5, GREEN; Lamp Base Type:Telephone Slide, PSB5; LED Color:Green; Bulb Size:8mm; Power Rating:-; Wavelength Typ:520nm; Luminous Intensity:3400mcd; Average Bulb Life:40000h; Supply Voltage:28V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 19C8074
Product Name Led Bulb, Telephone Slide, Psb5, Green; Lamp Base Type Multicomp
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1133965 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Red
Voltage type DC DC
View Details
22mm Illuminated Projecting Push Button - 2ALP5LB-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
N program - NML - Illuminated signal - NMLWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details