multicomp PRO Led Bulb, Telephone Slide, Psb5, Red; Lamp Base Type Multicomp SPC10539

Description
LED BULB, TELEPHONE SLIDE, PSB5, RED; Lamp Base Type:Telephone Slide, PSB5; LED Color:Red; Bulb Size:8mm; Power Rating:-; Wavelength Typ:635nm; Luminous Intensity:2000mcd; Average Bulb Life:40000h; Supply Voltage:28V; Product Range:-RoHS Compliant: Yes
Datasheet
Description
LED BULB, TELEPHONE SLIDE, PSB5, RED; Lamp Base Type:Telephone Slide, PSB5; LED Color:Red; Bulb Size:8mm; Power Rating:-; Wavelength Typ:635nm; Luminous Intensity:2000mcd; Average Bulb Life:40000h; Supply Voltage:28V; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Telephone Slide, Psb5, Red; Lamp Base Type Multicomp - 19C8073 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Telephone Slide, Psb5, Red; Lamp Base Type Multicomp
19C8073
Led Bulb, Telephone Slide, Psb5, Red; Lamp Base Type Multicomp 19C8073
LED BULB, TELEPHONE SLIDE, PSB5, RED; Lamp Base Type:Telephone Slide, PSB5; LED Color:Red; Bulb Size:8mm; Power Rating:-; Wavelength Typ:635nm; Luminous Intensity:2000mcd; Average Bulb Life:40000h; Supply Voltage:28V; Product Range:-RoHS Compliant: Yes

LED BULB, TELEPHONE SLIDE, PSB5, RED; Lamp Base Type:Telephone Slide, PSB5; LED Color:Red; Bulb Size:8mm; Power Rating:-; Wavelength Typ:635nm; Luminous Intensity:2000mcd; Average Bulb Life:40000h; Supply Voltage:28V; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 19C8073
Product Name Led Bulb, Telephone Slide, Psb5, Red; Lamp Base Type Multicomp
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Illuminating seal - MC-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form A as per DIN EN 175301-803 Rectangular design MSC
View Details
Panel Mount Indicators - 1302270 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Yellow; Yellow
Terminal Type Wire Leads; Lead wires
View Details