multicomp PRO Computer Cable, Scsi, 3Ft, Gray; Connector Type A Multicomp SPC10516

Description
COMPUTER CABLE, SCSI, 3FT, GRAY; Connector Type A:D Sub 50 Position Plug; Connector Type B:D Sub 50 Position Plug; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Grey; Product Range:-; Cable Length:3ft RoHS Compliant: Yes
Datasheet
Description
COMPUTER CABLE, SCSI, 3FT, GRAY; Connector Type A:D Sub 50 Position Plug; Connector Type B:D Sub 50 Position Plug; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Grey; Product Range:-; Cable Length:3ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Scsi, 3Ft, Gray; Connector Type A Multicomp - 19C8365 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Scsi, 3Ft, Gray; Connector Type A Multicomp
19C8365
Computer Cable, Scsi, 3Ft, Gray; Connector Type A Multicomp 19C8365
COMPUTER CABLE, SCSI, 3FT, GRAY; Connector Type A:D Sub 50 Position Plug; Connector Type B:D Sub 50 Position Plug; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Grey; Product Range:-; Cable Length:3ft RoHS Compliant: Yes

COMPUTER CABLE, SCSI, 3FT, GRAY; Connector Type A:D Sub 50 Position Plug; Connector Type B:D Sub 50 Position Plug; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Grey; Product Range:-; Cable Length:3ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 19C8365
Product Name Computer Cable, Scsi, 3Ft, Gray; Connector Type A Multicomp
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

2+2 Pos. Female Receptacle DIL 22 AWG Straight Cable Assembly, 460mm, single-end, Slotted Jackscrews - M80-FC10468F1-0460L - Harwin Plc
Specs
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
EKL Light Serial Resistance Heating Cable - ekl-light - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details
Stacking Double Banana Plug Test Cable RG174/U to XM Micro-Hooks - 4051XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details