RF/COAXIAL, TNC BULKHEAD JACK STR 50 OHM CRIMP; Connector Type:TNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:7GHz RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 18C1913 |
| Product Name | Rf/coaxial, Tnc Bulkhead Jack Str 50 Ohm Crimp; Connector Type Multicomp Pro |
| Connector Type | TNC |