multicomp PRO Rf/coaxial, Smb Plug, Straight, 75 Ohm, Crimp; Connector Type Multicomp SPC10017

Description
RF/COAXIAL, SMB PLUG, STRAIGHT, 75 OHM, CRIMP; Connector Type:SMB Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG179; Contact Material:Beryllium Copper; Frequency Max:- RoHS Compliant: Yes
Datasheet
Description
RF/COAXIAL, SMB PLUG, STRAIGHT, 75 OHM, CRIMP; Connector Type:SMB Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG179; Contact Material:Beryllium Copper; Frequency Max:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf/coaxial, Smb Plug, Straight, 75 Ohm, Crimp; Connector Type Multicomp - 18C1890 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Smb Plug, Straight, 75 Ohm, Crimp; Connector Type Multicomp
18C1890
Rf/coaxial, Smb Plug, Straight, 75 Ohm, Crimp; Connector Type Multicomp 18C1890
RF/COAXIAL, SMB PLUG, STRAIGHT, 75 OHM, CRIMP; Connector Type:SMB Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG179; Contact Material:Beryllium Copper; Frequency Max:- RoHS Compliant: Yes

RF/COAXIAL, SMB PLUG, STRAIGHT, 75 OHM, CRIMP; Connector Type:SMB Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG179; Contact Material:Beryllium Copper; Frequency Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Coaxial Connectors
Product Number 18C1890
Product Name Rf/coaxial, Smb Plug, Straight, 75 Ohm, Crimp; Connector Type Multicomp
Connector Type SMB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - TE-A-292-MF - Maury Microwave
Specs
Gender Male / Plug; Female / Jack
Frequency 40.000 GHz
View Details
Coaxial Adapters - NASD - kTB Solutions
Specs
Frequency 0.000 to 4.000 GHz
View Details
Specs
Gender Male / Plug
Geometry Right Angle; Right Angle
Termination Crimp
View Details