The MMCX Right Angle Crimp Plug, part number 18C1887, is designed for use in RF and coaxial applications with a 50Ω impedance. It features a right-angle body style and utilizes crimp termination for secure connections. The connector operates effectively within a frequency range of up to 6 GHz and has a maximum VSWR of 1.3. It is rated for a voltage of 170Vrms at sea level and can withstand a dielectric voltage of up to 500 volts rms. The insertion loss is specified at a maximum of 0.3dB at 1GHz. Compatible coaxial cable types include RG174, RG188, RG188A, and RG316. The connector's body and contact are made of brass with gold plating, ensuring durability and reliable performance.
RF/COAXIAL, MMCX PLUG, R/A, 50 OHM, CRIMP; Connector Type:MMCX Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174, RG188, RG188A, RG316; Contact Material:Brass RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 18C1887 |
| Product Name | Rf/coaxial, Mmcx Plug, R/a, 50 Ohm, Crimp; Connector Type Multicomp Pro |
| Connector Type | MCX; MMCX |