multicomp PRO Heatshrink, 9.5Mm, Black, 75M; Shrink Ratio Multicomp Pro SP95/RL/BLACK

Description
HEATSHRINK, 9.5MM, BLACK, 75M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.374"; I.D. Supplied - Metric:9.5mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:246ft; Length - Metric:75m; I.D. Recovered Max - Imperial:0.185"; RoHS Compliant: Yes
Datasheet
Description
HEATSHRINK, 9.5MM, BLACK, 75M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.374"; I.D. Supplied - Metric:9.5mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:246ft; Length - Metric:75m; I.D. Recovered Max - Imperial:0.185"; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heatshrink, 9.5Mm, Black, 75M; Shrink Ratio Multicomp Pro - 31Y4570 - Newark, An Avnet Company
Chicago, IL, United States
Heatshrink, 9.5Mm, Black, 75M; Shrink Ratio Multicomp Pro
31Y4570
Heatshrink, 9.5Mm, Black, 75M; Shrink Ratio Multicomp Pro 31Y4570
HEATSHRINK, 9.5MM, BLACK, 75M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.374"; I.D. Supplied - Metric:9.5mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:246ft; Length - Metric:75m; I.D. Recovered Max - Imperial:0.185"; RoHS Compliant: Yes

HEATSHRINK, 9.5MM, BLACK, 75M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.374"; I.D. Supplied - Metric:9.5mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:246ft; Length - Metric:75m; I.D. Recovered Max - Imperial:0.185"; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 31Y4570
Product Name Heatshrink, 9.5Mm, Black, 75M; Shrink Ratio Multicomp Pro
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-3/4-05-QB48IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Shrinkable PTFE - SH254 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE
Operating Temperature 250 C (482 F)
View Details
Heat Shrink Tubing 3/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details