multicomp PRO Heatshrink, 9.5Mm, Blue, 1.2M; Shrink Ratio Multicomp Pro SP95/1.2/BLUE

Description
HEATSHRINK, 9.5MM, BLUE, 1.2M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.374"; I.D. Supplied - Metric:9.5mm; Shrink Tubing / Boot Colour:Blue; Length - Imperial:3.94ft; Length - Metric:1.2m; I.D. Recovered Max - Imperial:0.185"; RoHS Compliant: Yes
Datasheet
Description
HEATSHRINK, 9.5MM, BLUE, 1.2M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.374"; I.D. Supplied - Metric:9.5mm; Shrink Tubing / Boot Colour:Blue; Length - Imperial:3.94ft; Length - Metric:1.2m; I.D. Recovered Max - Imperial:0.185"; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heatshrink, 9.5Mm, Blue, 1.2M; Shrink Ratio Multicomp Pro - 01M9092 - Newark, An Avnet Company
Chicago, IL, United States
Heatshrink, 9.5Mm, Blue, 1.2M; Shrink Ratio Multicomp Pro
01M9092
Heatshrink, 9.5Mm, Blue, 1.2M; Shrink Ratio Multicomp Pro 01M9092
HEATSHRINK, 9.5MM, BLUE, 1.2M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.374"; I.D. Supplied - Metric:9.5mm; Shrink Tubing / Boot Colour:Blue; Length - Imperial:3.94ft; Length - Metric:1.2m; I.D. Recovered Max - Imperial:0.185"; RoHS Compliant: Yes

HEATSHRINK, 9.5MM, BLUE, 1.2M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.374"; I.D. Supplied - Metric:9.5mm; Shrink Tubing / Boot Colour:Blue; Length - Imperial:3.94ft; Length - Metric:1.2m; I.D. Recovered Max - Imperial:0.185"; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 01M9092
Product Name Heatshrink, 9.5Mm, Blue, 1.2M; Shrink Ratio Multicomp Pro
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Spiral Wrap Tubings for Harnessing, Rulan (White) - RSW - BRIM Electronics, Inc.
Specs
Sleeving Spiral Wrap
Material Rulan
Operating Temperature -22.22 to 93.33 C (-8 to 200 F)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-2.5MM-02-SS200M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Heat Shrink Boots - 025633N001 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details