multicomp PRO Heatshrink, 6.4Mm, Yellow, 1.2M; Shrink Ratio Multicomp Pro SP64/1.2/YELLOW

Description
HEATSHRINK, 6.4MM, YELLOW, 1.2M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.251"; I.D. Supplied - Metric:6.4mm; Shrink Tubing / Boot Colour:Yellow; Length - Imperial:3.94ft; Length - Metric:1.2m; I.D. Recovered Max - RoHS Compliant: Yes
Datasheet
Description
HEATSHRINK, 6.4MM, YELLOW, 1.2M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.251"; I.D. Supplied - Metric:6.4mm; Shrink Tubing / Boot Colour:Yellow; Length - Imperial:3.94ft; Length - Metric:1.2m; I.D. Recovered Max - RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heatshrink, 6.4Mm, Yellow, 1.2M; Shrink Ratio Multicomp Pro - 01M9085 - Newark, An Avnet Company
Chicago, IL, United States
Heatshrink, 6.4Mm, Yellow, 1.2M; Shrink Ratio Multicomp Pro
01M9085
Heatshrink, 6.4Mm, Yellow, 1.2M; Shrink Ratio Multicomp Pro 01M9085
HEATSHRINK, 6.4MM, YELLOW, 1.2M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.251"; I.D. Supplied - Metric:6.4mm; Shrink Tubing / Boot Colour:Yellow; Length - Imperial:3.94ft; Length - Metric:1.2m; I.D. Recovered Max - RoHS Compliant: Yes

HEATSHRINK, 6.4MM, YELLOW, 1.2M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.251"; I.D. Supplied - Metric:6.4mm; Shrink Tubing / Boot Colour:Yellow; Length - Imperial:3.94ft; Length - Metric:1.2m; I.D. Recovered Max - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 01M9085
Product Name Heatshrink, 6.4Mm, Yellow, 1.2M; Shrink Ratio Multicomp Pro
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1639-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Multi-Wall Polyolefin Heat Shrink - HS-101-MW - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details