multicomp PRO Heatshrink, 4.8Mm, Black, 1.2M; Shrink Ratio Multicomp Pro SP48/1.2BLACK

Description
HEATSHRINK, 4.8MM, BLACK, 1.2M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.188"; I.D. Supplied - Metric:4.8mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:3.94ft; Length - Metric:1.2m; I.D. Recovered Max - Imperial:0.094";RoHS Compliant: Yes
Datasheet
Description
HEATSHRINK, 4.8MM, BLACK, 1.2M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.188"; I.D. Supplied - Metric:4.8mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:3.94ft; Length - Metric:1.2m; I.D. Recovered Max - Imperial:0.094";RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heatshrink, 4.8Mm, Black, 1.2M; Shrink Ratio Multicomp Pro - 26M3428 - Newark, An Avnet Company
Chicago, IL, United States
Heatshrink, 4.8Mm, Black, 1.2M; Shrink Ratio Multicomp Pro
26M3428
Heatshrink, 4.8Mm, Black, 1.2M; Shrink Ratio Multicomp Pro 26M3428
HEATSHRINK, 4.8MM, BLACK, 1.2M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.188"; I.D. Supplied - Metric:4.8mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:3.94ft; Length - Metric:1.2m; I.D. Recovered Max - Imperial:0.094";RoHS Compliant: Yes

HEATSHRINK, 4.8MM, BLACK, 1.2M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.188"; I.D. Supplied - Metric:4.8mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:3.94ft; Length - Metric:1.2m; I.D. Recovered Max - Imperial:0.094";RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 26M3428
Product Name Heatshrink, 4.8Mm, Black, 1.2M; Shrink Ratio Multicomp Pro
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
2:1 150°C Flexible PVDF Heat Shrink Tubing - Q-150K-1/8-01-SS100M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Shrinkable PTFE - SH254 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE
Operating Temperature 250 C (482 F)
View Details
Heat Shrink Tubing 3/32
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details