The Heatshrink tubing, part number 31Y4564, is a clear, flexible, flame-retardant polyolefin product with a shrink ratio of 2:1. It has an unshrunk diameter of 38.1 mm and a maximum recovered diameter of 19.1 mm. This tubing is suitable for a wide range of applications, operating effectively within a temperature range of -55°C to 135°C. The shrink temperature is 100°C, and it meets UL224 standards for 600V and 125°C, as well as CSA standards. The tubing exhibits a minimum tensile strength of 10 MPa and an ultimate elongation of at least 250%. It is resistant to corrosion, water absorption, and various fluids, making it versatile for different environments. Additionally, it has a flammability rating of VW-1 and passes heat shock tests without dripping or cracking. This product is RoHS compliant and comes in a length of 30 meters.
HEATSHRINK, 38.1MM, CLEAR, 30M; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.499"; I.D. Supplied - Metric:38.1mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:98.43ft; Length - Metric:30m; I.D. Recovered Max - RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | 31Y4564 |
| Product Name | Heatshrink, 38.1Mm, Clear, 30M; Shrink Ratio Multicomp Pro |
| Sleeving | Shrink Tubing |