multicomp PRO Heatshrink, 2.4Mm, Green, 5M; Shrink Ratio Multicomp Pro SP24/5/GREEN

Description
HEATSHRINK, 2.4MM, GREEN, 5M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.094"; I.D. Supplied - Metric:2.4mm; Shrink Tubing / Boot Colour:Green; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - Imperial:0.047"; RoHS Compliant: Yes
Datasheet
Description
HEATSHRINK, 2.4MM, GREEN, 5M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.094"; I.D. Supplied - Metric:2.4mm; Shrink Tubing / Boot Colour:Green; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - Imperial:0.047"; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heatshrink, 2.4Mm, Green, 5M; Shrink Ratio Multicomp Pro - 26M3407 - Newark, An Avnet Company
Chicago, IL, United States
Heatshrink, 2.4Mm, Green, 5M; Shrink Ratio Multicomp Pro
26M3407
Heatshrink, 2.4Mm, Green, 5M; Shrink Ratio Multicomp Pro 26M3407
HEATSHRINK, 2.4MM, GREEN, 5M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.094"; I.D. Supplied - Metric:2.4mm; Shrink Tubing / Boot Colour:Green; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - Imperial:0.047"; RoHS Compliant: Yes

HEATSHRINK, 2.4MM, GREEN, 5M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.094"; I.D. Supplied - Metric:2.4mm; Shrink Tubing / Boot Colour:Green; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - Imperial:0.047"; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 26M3407
Product Name Heatshrink, 2.4Mm, Green, 5M; Shrink Ratio Multicomp Pro
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Length 48 inch (1219 mm)
View Details
Shrinkable Tubing, FEP - SH200 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (Fluorinated-Ethylene-Propylene)
Operating Temperature 205 C (401 F)
View Details
Heat Shrink Tubing 3/32
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details