multicomp PRO Heatshrink, 2.4Mm, Black, 1.2M; Shrink Ratio Multicomp Pro SP24/1.2/BLACK

Description
HEATSHRINK, 2.4MM, BLACK, 1.2M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.094"; I.D. Supplied - Metric:2.4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:3.94ft; Length - Metric:1.2m; I.D. Recovered Max - Imperial:0.047";RoHS Compliant: Yes
Datasheet
Description
HEATSHRINK, 2.4MM, BLACK, 1.2M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.094"; I.D. Supplied - Metric:2.4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:3.94ft; Length - Metric:1.2m; I.D. Recovered Max - Imperial:0.047";RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heatshrink, 2.4Mm, Black, 1.2M; Shrink Ratio Multicomp Pro - 26M3405 - Newark, An Avnet Company
Chicago, IL, United States
Heatshrink, 2.4Mm, Black, 1.2M; Shrink Ratio Multicomp Pro
26M3405
Heatshrink, 2.4Mm, Black, 1.2M; Shrink Ratio Multicomp Pro 26M3405
HEATSHRINK, 2.4MM, BLACK, 1.2M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.094"; I.D. Supplied - Metric:2.4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:3.94ft; Length - Metric:1.2m; I.D. Recovered Max - Imperial:0.047";RoHS Compliant: Yes

HEATSHRINK, 2.4MM, BLACK, 1.2M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.094"; I.D. Supplied - Metric:2.4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:3.94ft; Length - Metric:1.2m; I.D. Recovered Max - Imperial:0.047";RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 26M3405
Product Name Heatshrink, 2.4Mm, Black, 1.2M; Shrink Ratio Multicomp Pro
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1006-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Industrial Coverings -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Diameter 4 inch (102 mm)
Features Flame Retardant
View Details