multicomp PRO Heatshrink, 1.6Mm, Yellow, 1.2M; Shrink Ratio Multicomp Pro SP16/1.2/YELLOW

Description
HEATSHRINK, 1.6MM, YELLOW, 1.2M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.062"; I.D. Supplied - Metric:1.6mm; Shrink Tubing / Boot Colour:Yellow; Length - Imperial:3.94ft; Length - Metric:1.2m; I.D. Recovered Max - RoHS Compliant: Yes
Datasheet
Description
HEATSHRINK, 1.6MM, YELLOW, 1.2M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.062"; I.D. Supplied - Metric:1.6mm; Shrink Tubing / Boot Colour:Yellow; Length - Imperial:3.94ft; Length - Metric:1.2m; I.D. Recovered Max - RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heatshrink, 1.6Mm, Yellow, 1.2M; Shrink Ratio Multicomp Pro - 26M3397 - Newark, An Avnet Company
Chicago, IL, United States
Heatshrink, 1.6Mm, Yellow, 1.2M; Shrink Ratio Multicomp Pro
26M3397
Heatshrink, 1.6Mm, Yellow, 1.2M; Shrink Ratio Multicomp Pro 26M3397
HEATSHRINK, 1.6MM, YELLOW, 1.2M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.062"; I.D. Supplied - Metric:1.6mm; Shrink Tubing / Boot Colour:Yellow; Length - Imperial:3.94ft; Length - Metric:1.2m; I.D. Recovered Max - RoHS Compliant: Yes

HEATSHRINK, 1.6MM, YELLOW, 1.2M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.062"; I.D. Supplied - Metric:1.6mm; Shrink Tubing / Boot Colour:Yellow; Length - Imperial:3.94ft; Length - Metric:1.2m; I.D. Recovered Max - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 26M3397
Product Name Heatshrink, 1.6Mm, Yellow, 1.2M; Shrink Ratio Multicomp Pro
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0591 inch (1.5 mm)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1947-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Shrink tube - 211-504 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details