multicomp PRO Dip Socket, 28Pos, Through Hole; No. Of Contacts Multicomp SP-28-5G

Description
DIP SOCKET, 28POS, THROUGH HOLE; No. of Contacts:28Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:15.24mm; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts RoHS Compliant: No
Datasheet
Description
DIP SOCKET, 28POS, THROUGH HOLE; No. of Contacts:28Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:15.24mm; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dip Socket, 28Pos, Through Hole; No. Of Contacts Multicomp - 31N2928 - Newark, An Avnet Company
Chicago, IL, United States
Dip Socket, 28Pos, Through Hole; No. Of Contacts Multicomp
31N2928
Dip Socket, 28Pos, Through Hole; No. Of Contacts Multicomp 31N2928
DIP SOCKET, 28POS, THROUGH HOLE; No. of Contacts:28Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:15.24mm; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts RoHS Compliant: No

DIP SOCKET, 28POS, THROUGH HOLE; No. of Contacts:28Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:15.24mm; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 31N2928
Product Name Dip Socket, 28Pos, Through Hole; No. Of Contacts Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 2x1 Ports 6 Positions Top Green / Bottom Purple - 80203-608E6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details