multicomp PRO Terminal, Fork/spade, 6.4Mm, Crimp, Blue; Product Range Multicomp Pro SNYDL2-6

Description
TERMINAL, FORK/SPADE, 6.4MM, CRIMP, BLUE; Product Range:SNYD Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
Datasheet
Description
TERMINAL, FORK/SPADE, 6.4MM, CRIMP, BLUE; Product Range:SNYD Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Fork/spade, 6.4Mm, Crimp, Blue; Product Range Multicomp Pro - 45P3970 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork/spade, 6.4Mm, Crimp, Blue; Product Range Multicomp Pro
45P3970
Terminal, Fork/spade, 6.4Mm, Crimp, Blue; Product Range Multicomp Pro 45P3970
TERMINAL, FORK/SPADE, 6.4MM, CRIMP, BLUE; Product Range:SNYD Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, FORK/SPADE, 6.4MM, CRIMP, BLUE; Product Range:SNYD Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 45P3970
Product Name Terminal, Fork/spade, 6.4Mm, Crimp, Blue; Product Range Multicomp Pro
Terminal Type Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 109452-6 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 14 to 18 AWG
View Details
3 suppliers
Terminal Posts - 1796909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Terminal Posts
Features RoHS; Insulated
View Details