multicomp PRO Terminal, Fork/spade, 6.4Mm, Crimp, Red; Product Range Multicomp Pro SNYDL1-6

Description
TERMINAL, FORK/SPADE, 6.4MM, CRIMP, RED; Product Range:SNYD Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
Datasheet
Description
TERMINAL, FORK/SPADE, 6.4MM, CRIMP, RED; Product Range:SNYD Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Fork/spade, 6.4Mm, Crimp, Red; Product Range Multicomp Pro - 45P3969 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork/spade, 6.4Mm, Crimp, Red; Product Range Multicomp Pro
45P3969
Terminal, Fork/spade, 6.4Mm, Crimp, Red; Product Range Multicomp Pro 45P3969
TERMINAL, FORK/SPADE, 6.4MM, CRIMP, RED; Product Range:SNYD Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, FORK/SPADE, 6.4MM, CRIMP, RED; Product Range:SNYD Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 45P3969
Product Name Terminal, Fork/spade, 6.4Mm, Crimp, Red; Product Range Multicomp Pro
Terminal Type Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Terminal & Sheath - VFSY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Connector Contacts - 104479-7 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Blade Terminals - 1787250 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Blade Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details